150-mW Stereo Audio Power Amplifier 8-SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
150-mW, stereo, analog input Class-AB audio amplifier 8-SOIC Product overview: TPA112D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA112D can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, CMOS, PDSO8
IC AMP CLASS AB STER 70MW 8SOIC
IC AMP CLASS AB STER 70MW 8SOIC
Audio Amplifiers 150mW Stereo
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA112D | 296-2465-5-ND | 742-TPA112D | TPA112D | TPA112D | TPA112D | TPA112D | TPA112D | TPA112D |
| Product Name | TPA112 150-mW Stereo Audio Power Amplifier | Audio Amplifiers | SOIC Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | IC AMP AUDIO PWR .07W STER 8SOIC | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||||
| Output Power | 0.0700 watts | 0.0700 watts | 0.0700 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |