The TPA2010D1 is a 2.5-W mono filter-free class-D audio power amplifier in a 1.50 mm × 1.50 mm die-size ball grid array (DSBGA) package, requiring only three external components. It operates from a 2.5-V to 5.5-V supply, with 88% efficiency at 400 mW into an 8-Ω load, a quiescent current of 2.8 mA, and a shutdown current of 0.5 µA. The amplifier features a -75-dB PSRR, differential input eliminating input coupling capacitors, and an internally generated 250-kHz switching frequency that removes the need for an output filter. A 1-ms start-up time and a 36-µV A-weighted noise floor make it suitable for portable audio devices and cellular handsets.
TPA2010D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010)
Manufacturer: Texas Instruments
Win Source Part Number: 055353-TPA2010D1YEFR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA NanoStar
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9705DETB+T; TPA2010D1YEF; LM4675TLX; TPA2010D1YEFR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA NanoStar™
2.5W, 2 CHANNEL, AUDIO AMPLIFIER, PBGA9, 1.45 X 1.45 MM, DSBGA-9 Product overview: TPA2010D1YEFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2010D1YEFR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA NanoStar™
IC AMP CLASS D MONO 2.5W 9DSBGA
IC AMP CLASS D MONO 2.5W 9DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2010D1YEFR | 055353-TPA2010D1YEFR | TPA2010D1YEFR-ND | 742-TPA2010D1YEFR | TPA2010D1YEFR | TPA2010D1YEFR | TPA2010D1YEFR |
| Product Name | TPA2010D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) | Linear - Linear - Amplifiers - Audio - TPA2010D1YEFR | Audio Amplifiers | Dual 2.5W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA | 9-DSBGA NanoStar | 9-UFBGA, DSBGA | Tape and Reel | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | |
| Operation Class | Class D | Class D | Class D |