Mono Class-AB Audio Amplifier with Mono Headphone Drive 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033397-TPA0211DGNR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPA0211DGNG4; TPA0211DGN; MAX4364ESA+CGL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Computers & Computer Peripherals, Audio, Portable Devices
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-HVSSOP
2W Mono Audio Amp, Class-AB, 5.5V, 4R, HVSSOP EP Product overview: TPA0211DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0211DGNR can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 2W 8MSOP
Audio Amplifiers Mono Class-AB w/Mono Hdphone Drive
IC AMP CLASS AB MONO 2W 8MSOP
IC AMP CLASS AB MONO 2W 8MSOP
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-HVSSOP
AUDIO POWER AMPLIFIER, CLASS AB, MSOP-8; Output Power:2W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA0211DGNR | 033397-TPA0211DGNR | 296-2456-2-ND | 742-TPA0211DGNR | TPA0211DGNR | TPA0211DGNR | TPA0211DGNR | TPA0211DGNR | TPA0211DGNR | 27AJ0274 |
| Product Name | TPA0211 Mono Class-AB Audio Amplifier with Mono Headphone Drive | Linear - Linear - Amplifiers - Audio - TPA0211DGNR | Audio Amplifiers | 2W 5.5V Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Power Amplifier, Class Ab, Msop-8; Output Power Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP-PowerPAD | SOP; MSOP; 8-MSOP-PowerPad | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad |