3.2-W/Ch Stereo SmartGainTM Class-D Audio Amplifier with Dynamic Range 16-DSBGA -40 to 85
3.2W Stereo Class-D Audio Amp, I2C, 4R, 2.5-5.5V Product overview: TPA2026D2YZHT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.2W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2026D2YZHT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900592-TPA2026D2YZHT
Series: SmartGain™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
Package: 16-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPA2026
Categories: Integrated Circuits (ICs)
Case / Package: 16-DSBGA (2.24x2.16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-TPA2026D2YZHTCT,
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
IC AMP CLASS D STER 3.2W 16DSBGA
IC AMP CLASS D STER 3.2W 16DSBGA
Audio Amplifiers 3.2W/Ch Stereo Smart Gain Class-D Aud Amp
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2026D2YZHT | 742-TPA2026D2YZHT | 900592-TPA2026D2YZHT | 296-TPA2026D2YZHTCT-ND | TPA2026D2YZHT | TPA2026D2YZHT | TPA2026D2YZHT | TPA2026D2YZHT |
| Product Name | TPA2026D2 3.2-W/Ch Stereo SmartGainTM Class-D Audio Amplifier with Dynamic Range | 3.2W 5.5V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2026D2YZHT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3.6 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 3.2 watts | 3.2 watts | 3.2 watts | 3.2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA | Tape and Reel | 16-DSBGA (2.24x2.16) | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA |