CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
Win Source Part Number: 970382-TLV6741DCKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 4.75V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 150 µV
Current - Supply: 890µA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TLV6741DCKR-ND,296-4
Base Product Number: TLV6741
Voltage - Supply Span (Min): 2.25 V
Voltage - Supply Span (Max): 5.5 V
10-MHz, Low-Power, Low Noise, RRO, Operational Amplifier 5-SC70 -40 to 125 Product overview: TLV6741DCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV6741DCKR can be used for catalog matching and distributor lookup.
IC CMOS 1 CIRCUIT SC70-5
IC CMOS 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps 10-MHz, Low-Power, Low Noise, RRO, Operational Amplifier 5-SC70 -40 to 125
IC CMOS 1 CIRCUIT SC70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-48176-1-ND | 970382-TLV6741DCKR | 687-TLV6741DCKR | TLV6741DCKR | TLV6741DCKR | TLV6741DCKR | TLV6741DCKR | TLV6741DCKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.8900 milliamps | 0.8900 milliamps | 0.8900 milliamps | 0.8900 milliamps | ||||
| Slew Rate | 4.75 V/µs | 4.75 V/µs | 4.75 V/µs | 4.75E-6 V/µs | 4.75 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount | Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |