Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4112IDRG4 TLV4112IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270452-TLV4112IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD8602DRZ-REEL; TSV992AID; LMV342D; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270452-TLV4112IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD8602DRZ-REEL; TSV992AID; LMV342D; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4112IDRG4 - 1270452-TLV4112IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4112IDRG4
1270452-TLV4112IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4112IDRG4 1270452-TLV4112IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270452-TLV4112IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD8602DRZ-REEL; TSV992AID; LMV342D; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270452-TLV4112IDRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD8602DRZ-REEL; TSV992AID; LMV342D;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 2.7MHz 6V SOIC Operational Amplifier IC
687-TLV4112IDRG4
Dual 2.7MHz 6V SOIC Operational Amplifier IC 687-TLV4112IDRG4
Dual Op Amp, 2.7MHz BW, 175uV Vos, 6V, SOIC-8 Product overview: TLV4112IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4112IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.7MHz BW, 175uV Vos, 6V, SOIC-8 Product overview: TLV4112IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4112IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1270452-TLV4112IDRG4 687-TLV4112IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4112IDRG4 Dual 2.7MHz 6V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 2.5 to 6 volts
Slew Rate 1.57 V/µs
Unlock Full Specs
to access all available technical data