Manufacturer: Texas Instruments
Win Source Part Number: 1270480-TLV4333IDR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 17μA
Amplifier Type: Zero-Drift
Slew Rate: 0.16V/μs
Gain Bandwidth Product: 350kHz
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Current - Output / Channel: 5mA
Family Name: TLV4333
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX4492ASD-T; MAX475ESD; MAX475ESD-T;
Introduction Date: December 29, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Quad, 350 kHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 14-SOIC -40 to 125 Product overview: TLV4333IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350 kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350 kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4333IDR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-SOIC
IC OPAMP ZERO-DRIFT 1CIRC 14SOIC
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Operational Amplifiers - Op Amps 350 kHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 14-SOIC -40 to 125
IC OPAMP ZERO-DRIFT 1CIRC 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1270480-TLV4333IDR | 687-TLV4333IDR | 296-43775-2-ND | TLV4333IDR | TLV4333IDR | TLV4333IDR | TLV4333IDR | TLV4333IDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4333IDR | Quad 350 kHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| Source Current (IS) | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | ||||
| VOS | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| IBIAS | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA |