Amplifier IC 2-Channel (Stereo) with Mono and Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 2.6W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Mono and Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 2.6W 24HTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 296-2458-2-ND | TPA0222PWPR | TPA0222PWPR | TPA0222PWPR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Output Power | 2.6 watts | 2.6 watts | 2.6 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |