Manufacturer: Texas Instruments
Win Source Part Number: 1111026-TPA2051D3YFF
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 2.9W x 1 @ 4 Ohm; 25mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-DSBGA
Dimension: 25-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
2.9-W 3-Input Audio Subsystem with SmartGain™ Mono Class-D and DirectPath Headphone Amplifi 25-DSBGA -40 to 85 Product overview: TPA2051D3YFFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2051D3YFFT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 25-DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 25-DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 25-DSBGA
IC AMP CLASS D MONO 2.9W 25DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 25-DSBGA
IC AMP CLASS D MONO 2.9W 25DSBGA
Audio Amplifiers 2.9W 3-Input Audio Subsystem
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1111026-TPA2051D3YFFT | 742-TPA2051D3YFFT | 296-TPA2051D3YFFTDKR-ND | TPA2051D3YFFT | TPA2051D3YFFT | TPA2051D3YFFT | TPA2051D3YFFT |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA2051D3YFFT | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 2.9 watts | 2.9 watts | 2.9 watts | 2.9 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| Package Type | 25-DSBGA | Tape and Reel | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA |