Mono Class-D Audio Power Amplifier 48-HTSSOP -40 to 125 Product overview: TPA032D01DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D01DCA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271767-TPA032D01DCA
Packaging: Tube
Type: Class D
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 8 V ~ 14 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 10W x 1 @ 4 Ohm
Family Name: TPA032D01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTSSOP
Alternative Parts (Cross-Reference): TPA032D01DCAR; TPA032D01DCARG4;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 48-HTSSOP
Amplifier IC 1-Channel (Mono) Class D 48-HTSSOP
IC AMP CLASS D MONO 10W 48HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TPA032D01DCA | 1271767-TPA032D01DCA | 296-2461-5-ND | TPA032D01DCA | TPA032D01DCA |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA032D01DCA | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Bandwidth | 0.0200 MHz | ||||
| Supply Voltage (VS) | 12 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | Rail/Tube | "48-PowerTFSOP (0.240"", 6.10mm Width)" | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 48-PowerTFSOP (0.240, 6.10mm Width) |