6.5-W Mono Class-D Audio Power Amplifier (TPA3007) 24-TSSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class D 24-TSSOP
Amplifier IC 1-Channel (Mono) Class D 24-TSSOP
IC AMP CLASS D MONO 6.5W 24TSSOP
IC AMP CLASS D MONO 6.5W 24TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3007D1PWRG4 | TPA3007D1PWRG4-ND | TPA3007D1PWRG4 | TPA3007D1PWRG4 | TPA3007D1PWRG4 |
| Product Name | TPA3007D1 6.5-W Mono Class-D Audio Power Amplifier (TPA3007) | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173, 4.40mm Width) |