1.5-W Stereo Audio Power Amplifier 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055331-TPA0102PWP
Packaging: Reel - TR
Type: Class AB
Features: Input Multiplexer, Mute, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amplifier, 1.5W, 2 Channel(s), 1 Func, CMOS, PDSO24
1.5W Stereo Audio Amp, 5.5V, 24-HTSSOP, SM Product overview: TPA0102PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0102PWP can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 1.5W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amplifiers 1.5W Stereo
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA0102PWP | 055331-TPA0102PWP | 296-1938-5-ND | TPA0102PWP | 742-TPA0102PWP | TPA0102PWP | TPA0102PWP | TPA0102PWP |
| Product Name | TPA0102 1.5-W Stereo Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - TPA0102PWP | Audio Amplifiers | 1.5W 5.5V HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 5 volts | 5.5 to 3 volts | 3 to 5.5 volts | |||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB |