Automotive Catalog 1.4-W Mono Filter-Free Class-D Audio Power Amplifier 8-MSOP-PowerPAD -40 to 85
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271790-TPA2005D1DGN
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TPA2005
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 1.45W x 1 at 8Ohm
IC AMP CLASS D MONO 1.45W 8MSOP
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
IC AMP CLASS D MONO 1.45W 8MSOP
Audio Amplifiers 1.4W Class D Audio Power Amp
IC AMP CLASS D MONO 1.45W 8MSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TPA2005D1DGNRQ1 | 296-TPA2005D1DGNRQ1CT-ND | 1271790-TPA2005D1DGNRQ1 | TPA2005D1DGNRQ1 | TPA2005D1DGNRQ1 | TPA2005D1DGNRQ1 | TPA2005D1DGNRQ1 | TPA2005D1DGNRQ1 |
| Product Name | TPA2005D1-Q1 Automotive Catalog 1.4-W Mono Filter-Free Class-D Audio Power Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2005D1DGNRQ1 | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 1.18 watts | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |