CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp for cost-sensitive systems 8-WSON -40 to 125 Product overview: TLV9062IDSGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9062IDSGT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 10-MHz, low-noise, RRIO, CMOS operational amplifier for cost-sensitive systems 8-WSON -40 to 125
IC CMOS 2 CIRCUIT 8WSON
IC CMOS 2 CIRCUIT 8WSON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
OP-AMP, DUAL, 10MHZ, 6.5V/US, WSON-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:6.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 2525600 | 296-47600-1-ND | 687-TLV9062IDSGT | TLV9062IDSGT | TLV9062IDSGT | TLV9062IDSGT | TLV9062IDSGT | 27AJ0113 |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 10Mhz, 6.5V/us, Wson-8; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | ||||||
| Package Type | WSON | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad | ||||
| Number of Pins | 8 | 8 | ||||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps |