Win Source Part Number: 1154415-TLV6742IDSGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 4.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 150 µV
Current - Supply: 990µA
Current - Output / Channel: 68 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV6742IDSGRTR,2
Base Product Number: TLV6742
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
Dual Op Amp, 10MHz, RRO, 8-WSON, Automotive Product overview: TLV6742IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV6742IDSGR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC CMOS 2 CIRCUIT 8WSON
IC CMOS 2 CIRCUIT 8WSON
IC CMOS 2 CIRCUIT 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1154415-TLV6742IDSGR | 687-TLV6742IDSGR | 296-TLV6742IDSGRCT-ND | TLV6742IDSGR | TLV6742IDSGR | TLV6742IDSGR | TLV6742IDSGR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive Dual 10MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.9900 milliamps | 0.9900 milliamps | 0.9900 milliamps | 0.9900 milliamps | |||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | 3.00E-6 µA | ||||
| GBW | 10 MHz | 10 MHz | 10 MHz | ||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs |