The TPA0253DGQG4 is a 1-W mono bridge-tied-load (BTL) audio power amplifier with stereo headphone drive, designed for small portable audio devices. It operates from a 2.5-V to 5.5-V supply and delivers 1 W into an 8-Ω load at 5 V or 0.3 W at 3 V. The device supports stereo or mono operation via an external control pin and includes a shutdown mode consuming 1 µA typical. It is packaged in a 10-pin HVSSOP (DGQ) with an operating temperature range of -40°C to 85°C. The part is RoHS compliant and features a thermally-enhanced package.
Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-MSOP-PowerPAD -40 to 85
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271763-TPA0253DGQG4
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Shutdown
Output Type: 1-Channel (Mono) with Stereo Headphones
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TPA0253
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 1W x 1 at 8Ohm; 85mW x 2 at 32Ohm
1W Mono Class-AB Audio Amp, 2.5-5.5V, HTSSOP EP Product overview: TPA0253DGQG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0253DGQG4 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Audio Amplifiers Mono Lo-Pwr Class-AB
IC AMP CLASS AB MONO 1W 10MSOP
IC AMP CLASS AB MONO 1W 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA0253DGQG4 | TPA0253DGQG4-ND | 1271763-TPA0253DGQG4 | 742-TPA0253DGQG4 | TPA0253DGQG4 | TPA0253DGQG4 | TPA0253DGQG4 | TPA0253DGQG4 |
| Product Name | TPA0253 Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA0253DGQG4 | 1W 5.5V HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |