Texas Instruments TPA2010D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) TPA2010D1YZFT

Description
2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) 9-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) 9-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA2010D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) - TPA2010D1YZFT - Texas Instruments
Dallas, TX, United States
TPA2010D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010)
TPA2010D1YZFT
TPA2010D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) TPA2010D1YZFT
2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) 9-DSBGA -40 to 85

2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) 9-DSBGA -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-16659-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-16659-6-ND
Audio Amplifiers 296-16659-6-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Audio Amplifiers - 296-16659-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-16659-1-ND
Audio Amplifiers 296-16659-1-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Audio Amplifiers - 296-16659-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-16659-2-ND
Audio Amplifiers 296-16659-2-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Singapore, Singapore
2.5W 5.5V BGA Audio Amplifier
742-TPA2010D1YZFT
2.5W 5.5V BGA Audio Amplifier 742-TPA2010D1YZFT
1-Ch 2.5W Class-D Audio Amp, 2.5-5.5V, 4R, BGA Product overview: TPA2010D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W, 5.5V, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W, 5.5V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2010D1YZFT can be used for catalog matching and distributor lookup.

1-Ch 2.5W Class-D Audio Amp, 2.5-5.5V, 4R, BGA Product overview: TPA2010D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W, 5.5V, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W, 5.5V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2010D1YZFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA2010D1YZFT - 033425-TPA2010D1YZFT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2010D1YZFT
033425-TPA2010D1YZFT
Linear - Linear - Amplifiers - Audio - TPA2010D1YZFT 033425-TPA2010D1YZFT
Manufacturer: Texas Instruments Win Source Part Number: 033425-TPA2010D1YZFT Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA Dimension: 9-UFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033425-TPA2010D1YZFT
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Amplifiers - TPA2010D1YZFT - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA2010D1YZFT
Audio Amplifiers TPA2010D1YZFT
IC AMP CLASS D MONO 2.5W 9DSBGA

IC AMP CLASS D MONO 2.5W 9DSBGA

Supplier's Site Datasheet
Audio Amplifiers - TPA2010D1YZFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2010D1YZFT
Audio Amplifiers TPA2010D1YZFT
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Amp, Power, Audio, Smd, 2010, Dsbga-9; Output Power Texas Instruments - 27AJ0285 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Power, Audio, Smd, 2010, Dsbga-9; Output Power Texas Instruments
27AJ0285
Amp, Power, Audio, Smd, 2010, Dsbga-9; Output Power Texas Instruments 27AJ0285
AMP, POWER, AUDIO, SMD, 2010, DSBGA-9; Output Power:2.5W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DSBGA; No. of Pins:9Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

AMP, POWER, AUDIO, SMD, 2010, DSBGA-9; Output Power:2.5W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DSBGA; No. of Pins:9Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2010D1YZFT
Integrated Circuits (ICs) - Linear - Amplifiers TPA2010D1YZFT
IC AMP CLASS D MONO 2.5W 9DSBGA

IC AMP CLASS D MONO 2.5W 9DSBGA

Supplier's Site
Linear - Amplifiers - Audio - TPA2010D1YZFT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2010D1YZFT
Linear - Amplifiers - Audio TPA2010D1YZFT
IC AMP CLASS D MONO 2.5W 9DSBGA

IC AMP CLASS D MONO 2.5W 9DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2010D1YZFT
Audio Amplifiers TPA2010D1YZFT
Audio Amplifiers Mono Filter-Free Class-D in WCSP

Audio Amplifiers Mono Filter-Free Class-D in WCSP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TPA2010D1YZFT 296-16659-6-ND 742-TPA2010D1YZFT 033425-TPA2010D1YZFT TPA2010D1YZFT TPA2010D1YZFT 27AJ0285 TPA2010D1YZFT TPA2010D1YZFT TPA2010D1YZFT
Product Name TPA2010D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) Audio Amplifiers 2.5W 5.5V BGA Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2010D1YZFT Audio Amplifiers Audio Amplifiers Amp, Power, Audio, Smd, 2010, Dsbga-9; Output Power Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Output Power 2.5 watts 2.5 watts 2.5 watts 2.5 watts 2.5 watts 2.5 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DSBGA 9-UFBGA, DSBGA Tape and Reel 9-DSBGA Surface Mount 9-UFBGA, DSBGA 9-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details