The TPA2012D2 is a stereo, filter-free, Class-D audio power amplifier available in a 20-pin WQFN package measuring 4.00 mm × 4.00 mm. It operates from a 2.5 V to 5.5 V supply and delivers up to 1.4 W per channel into 8 Ω at 5 V or 720 mW per channel into 8 Ω at 3.6 V. The device features independent shutdown controls for each channel, selectable gain of 6, 12, 18, or 24 dB, high PSRR of 77 dB at 217 Hz, a 3.5 ms start-up time, and thermal and short-circuit protection. It is designed for use in portable applications such as cellular handsets, PDAs, and USB speakers.
2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) 20-QFN -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Audio Amplifiers 2.1W Stereo Class-D Aud Power Amplifier
IC AMP CLASS D STEREO 2.1W 20QFN
IC AMP CLASS D STEREO 2.1W 20QFN
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2012D2RTJTG4 | TPA2012D2RTJTG4-ND | TPA2012D2RTJTG4 | TPA2012D2RTJTG4 | TPA2012D2RTJTG4 | TPA2012D2RTJTG4 |
| Product Name | TPA2012D2 2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 2.1 watts | 2.1 watts | 2.1 watts | 2.1 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA,QFN | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad |