Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Separate Inputs 10-MSOP-PowerPAD -40 to 85
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Separate Inputs 10-HVSSOP -40 to 85 Product overview: TPA0213DGQR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0213DGQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033399-TPA0213DGQR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Input Multiplexer, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 2W 10MSOP
IC AMP CLASS AB MONO 2W 10MSOP
Audio Amplifiers Mono Class-AB w/Ster Hdphn Drive
IC AMP CLASS AB MONO 2W 10MSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA0213DGQR | 296-7001-2-ND | 742-TPA0213DGQR | 033399-TPA0213DGQR | TPA0213DGQR | TPA0213DGQR | TPA0213DGQR | TPA0213DGQR | TPA0213DGQR |
| Product Name | TPA0213 Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Separate Inputs | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA0213DGQR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |