Manufacturer: Texas Instruments
Win Source Part Number: 1319863-TLV9164IPWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 33V/µs
Gain Bandwidth Product: 11 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 210 mV
Current - Supply: 2.4mA (x4 Channels)
Current - Output / Channel: 73 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 296-TLV9164IPWRDKR,2
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
QUAD 10-MHZ, 16-V RAIL-TO-RAIL I Product overview: TLV9164IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9164IPWR can be used for catalog matching and distributor lookup.
QUAD 10-MHZ, 16-V RAIL-TO-RAIL I
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
QUAD 10-MHZ, 16-V RAIL-TO-RAIL I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319863-TLV9164IPWR | 296-TLV9164IPWRCT-ND | 687-TLV9164IPWR | TLV9164IPWR | TLV9164IPWR | TLV9164IPWR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Quad Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | ||
| VOS | 210 millivolts | 0.2100 millivolts | ||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | ||||
| GBW | 11 MHz | 11 MHz |