The TPA3100D2 is a 20-W per channel Class-D audio power amplifier designed to drive stereo speakers as low as 4 Ω. It operates from 10 V to 26 V, achieves 92% efficiency, and eliminates the need for external heat sinks. Available in a surface-mount 9 mm × 9 mm HTQFP-48 package, it supports four fixed gain settings of 20, 26, 32, and 36 dB, features differential inputs, and includes thermal and short-circuit protection with auto-recovery. The device operates from -40 °C to 85 °C and incorporates an exposed thermal pad for enhanced heat dissipation. All variants in this series share identical electrical and thermal specifications.
20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-HTQFP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLSS D STER 21.8W 48HTQFP
Audio Amplifiers 20 W Stereo Class-D Audio Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLSS D STER 21.8W 48HTQFP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA3100D2PHPG4 | TPA3100D2PHPG4-ND | TPA3100D2PHPG4 | TPA3100D2PHPG4 | TPA3100D2PHPG4 | TPA3100D2PHPG4 |
| Product Name | TPA3100D2 20-W Stereo Class-D Audio Power Amplifier (TPA3100) | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTQFP,VQFN | 48-PowerTQFP | 48-PowerTQFP | QFP; 48-PowerTQFP | ||
| Features | Thermal Shutdown Protection |