Win Source Part Number: 1006905-TLV9054IRTER
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 15V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 330 µV
Current - Supply: 330µA
Current - Output / Channel: 50 mA
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53559-6,296-5355
Base Product Number: TLV9054
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Quad 5MHz 15V/µs RRIO Op Amp, 16-WQFN Product overview: TLV9054IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9054IRTER can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit Rail-to-Rail 16-WQFN (3x3)
CMOS Amplifier 1 Circuit Rail-to-Rail 16-WQFN (3x3)
CMOS Amplifier 1 Circuit Rail-to-Rail 16-WQFN (3x3)
IC CMOS 1 CIRCUIT 16WQFN
IC CMOS 1 CIRCUIT 16WQFN
Operational Amplifiers - Op Amps Quad 5-MHz, 15-V/µs high slew-rate, RRIO op amp 16-WQFN -40 to 125
IC CMOS 4 CIRCUIT 16WQFN
CMOS Amplifier 1 Circuit Rail-to-Rail 16-WQFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1006905-TLV9054IRTER | 687-TLV9054IRTER | 296-53559-2-ND | TLV9054IRTER | TLV9054IRTER | TLV9054IRTER | TLV9054IRTER | TLV9054IRTER |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad 5MHz 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | ||||
| VOS | 0.3300 millivolts | 0.3300 millivolts | 0.3300 millivolts | |||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA | |||||
| GBW | 5 MHz | 5 MHz | 5 MHz | |||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | 15 V/µs |