Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Audio - TPA032D02DCAR TPA032D02DCAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 107993-TPA032D02DCAR Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-HTSSOP Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 107993-TPA032D02DCAR Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-HTSSOP Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TPA032D02DCAR - 107993-TPA032D02DCAR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA032D02DCAR
107993-TPA032D02DCAR
Linear - Linear - Amplifiers - Audio - TPA032D02DCAR 107993-TPA032D02DCAR
Manufacturer: Texas Instruments Win Source Part Number: 107993-TPA032D02DCAR Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-HTSSOP Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 107993-TPA032D02DCAR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-HTSSOP
Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
HTSSOP Audio Amplifier
742-TPA032D02DCAR
HTSSOP Audio Amplifier 742-TPA032D02DCAR
Stereo Medium Power Class-D Audio Amplifier 48-HTSSOP -40 to 125 Product overview: TPA032D02DCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D02DCAR can be used for catalog matching and distributor lookup.

Stereo Medium Power Class-D Audio Amplifier 48-HTSSOP -40 to 125 Product overview: TPA032D02DCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D02DCAR can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifiers - TPA032D02DCAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA032D02DCAR
Audio Amplifiers TPA032D02DCAR
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP

Buy Now
Linear - Amplifiers - Audio - TPA032D02DCAR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA032D02DCAR
Linear - Amplifiers - Audio TPA032D02DCAR
IC AMP CLASS D STER 10W 48HTSSOP

IC AMP CLASS D STER 10W 48HTSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA032D02DCAR
Integrated Circuits (ICs) - Linear - Amplifiers TPA032D02DCAR
IC AMP CLASS D STER 10W 48HTSSOP

IC AMP CLASS D STER 10W 48HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 107993-TPA032D02DCAR 742-TPA032D02DCAR TPA032D02DCAR TPA032D02DCAR TPA032D02DCAR
Product Name Linear - Linear - Amplifiers - Audio - TPA032D02DCAR HTSSOP Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 8 to 14 volts 12 volts 8 to 14 volts 14 to 8 volts
Output Power 10 watts 10 watts 10 watts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Operation Class Class D Class D
Unlock Full Specs
to access all available technical data