Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Summed Inputs 10-MSOP-PowerPAD -40 to 125
Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Summed Inputs 10-HVSSOP -40 to 125 Product overview: TPA0233DGQR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0233DGQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033400-TPA0233DGQR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 92mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
IC AMP CLASS AB MONO 2W 10MSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
IC AMP CLASS AB MONO 2W 10MSOP
Audio Amplifiers Mono Class-AB w/Ster Hdphn Drv Summed Inp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA0233DGQR | 742-TPA0233DGQR | 033400-TPA0233DGQR | 296-7003-2-ND | TPA0233DGQR | TPA0233DGQR | TPA0233DGQR | TPA0233DGQR |
| Product Name | TPA0233 Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Summed Inputs | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA0233DGQR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |