10MHz Op Amp, 1.8-5.5V, 6-SOT-23, Automotive Product overview: TLV9061SIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9061SIDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936971-TLV9061SIDBVR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV9061
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-53200-2, 296-53200-1, 296-53200-6
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC CMOS 1 CIRCUIT SOT23-6
IC CMOS 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps World's Smallest Amp 10MHz, RRIO, 1.8V-5.5V op-amp delivers high performance for challenging systems 6-SOT-23 -40 to 125
IC CMOS 1 CIRCUIT SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9061SIDBVR | 936971-TLV9061SIDBVR | 296-53200-1-ND | TLV9061SIDBVR | TLV9061SIDBVR | TLV9061SIDBVR | TLV9061SIDBVR | TLV9061SIDBVR |
| Product Name | Automotive 10MHz 5.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061SIDBVR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount | Surface Mount | |||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | |||||
| Slew Rate | 6.5 V/µs | 6.5 V/µs | 6.50E-6 V/µs | 6.5 V/µs |