Manufacturer: Texas Instruments
Win Source Part Number: 1111027-TPA2054D4AYZ
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1.4W x 2 @ 8 Ohm; 150mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-DSBGA (2.7x2.7)
Dimension: 25-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
1.4 W/Ch 3-Input Audio Subsystem with Stereo Class-D and DirectPath™ Headphone Amplifier 25-DSBGA -40 to 85 Product overview: TPA2054D4AYZKT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2054D4AYZKT can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 1.4W 25DSBGA
Audio Amplifiers 1.4 W/Ch 3-Inp Audio Subsystem
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
IC AMP CLASS D STER 1.4W 25DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1111027-TPA2054D4AYZKT | 296-TPA2054D4AYZKTTR-ND | 742-TPA2054D4AYZKT | TPA2054D4AYZKT | TPA2054D4AYZKT | TPA2054D4AYZKT | TPA2054D4AYZKT |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA2054D4AYZKT | Audio Amplifiers | 1.4 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 1.4 watts | 1.4 watts | 1.4 watts | 1.4 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| Package Type | 25-DSBGA (2.7x2.7) | 25-UFBGA, DSBGA | Tape and Reel | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA |