150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD -40 to 85
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, CMOS, PDSO8
70mW Stereo Audio Amp, 5.5V, HTSSOP EP, 2-Ch Product overview: TPA122DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70mW, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 70mW, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA122DGNR can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033406-TPA122DGNR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 70mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP
IC AMP CLASS AB STER 70MW 8MSOP
IC AMP CLASS AB STER 70MW 8MSOP
IC AMP CLASS AB STER 70MW 8MSOP
Audio Amplifiers 150mW Stereo
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA122DGNR | TPA122DGNR | 742-TPA122DGNR | 296-1943-2-ND | 033406-TPA122DGNR | TPA122DGNR | TPA122DGNR | TPA122DGNR | TPA122DGNR | TPA122DGNR |
| Product Name | TPA122 150-mW Stereo Audio Power Amplifier | 70mW 5.5V HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA122DGNR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Standards | RoHS | |||||||||
| Package Type | SSOP; SOP; HVSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | Surface Mount | |||
| Life Cycle Stage | Active | Active | ||||||||
| Supply Voltage (VS) | 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts |