2.9-W 3-Input Audio Subsystem with SmartGain™ Mono Class-D and DirectPath Headphone Amplifi 25-DSBGA -40 to 85 Product overview: TPA2051D3YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2051D3YFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033447-TPA2051D3YFFR
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 2.9W x 1 @ 4 Ohm; 25mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-DSBGA
Dimension: 25-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 25-DSBGA
IC AMP CLASS D MONO 2.9W 25DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 25-DSBGA
Audio Amplifiers 2.9W 3-Input Audio Subsystem
IC AMP CLASS D MONO 2.9W 25DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-TPA2051D3YFFR | 033447-TPA2051D3YFFR | 296-24832-2-ND | TPA2051D3YFFR | TPA2051D3YFFR | TPA2051D3YFFR | TPA2051D3YFFR |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2051D3YFFR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 25-DSBGA | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | ||
| Output Power | 2.9 watts | 2.9 watts | 2.9 watts | 2.9 watts |