Texas Instruments TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1DRBR

Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-SON -40 to 85
Request a Quote Datasheet
Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) - TPA2005D1DRBR - Texas Instruments
Dallas, TX, United States
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005)
TPA2005D1DRBR
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1DRBR
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-SON -40 to 85

1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.45W 5.5V Audio Amplifier
742-TPA2005D1DRBR
1.45W 5.5V Audio Amplifier 742-TPA2005D1DRBR
1-CH Class-D Audio Amp, 1.45W, 8R, 2.5-5.5V, SON Product overview: TPA2005D1DRBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.45W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DRBR can be used for catalog matching and distributor lookup.

1-CH Class-D Audio Amp, 1.45W, 8R, 2.5-5.5V, SON Product overview: TPA2005D1DRBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.45W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA2005D1DRBR - 033417-TPA2005D1DRBR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2005D1DRBR
033417-TPA2005D1DRBR
Linear - Linear - Amplifiers - Audio - TPA2005D1DRBR 033417-TPA2005D1DRBR
Manufacturer: Texas Instruments Win Source Part Number: 033417-TPA2005D1DRBR Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SON (3x3) Dimension: 8-VDFN Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033417-TPA2005D1DRBR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - 296-15131-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-15131-2-ND
Audio Amplifiers 296-15131-2-ND
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)

Buy Now Datasheet
Audio Amplifiers - 296-15131-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-15131-1-ND
Audio Amplifiers 296-15131-1-ND
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)

Buy Now Datasheet
Audio Amplifiers - 296-15131-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-15131-6-ND
Audio Amplifiers 296-15131-6-ND
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2005D1DRBR
Audio Amplifiers TPA2005D1DRBR
Audio Amplifiers Mono Fully Diff Filter-Free Class-D

Audio Amplifiers Mono Fully Diff Filter-Free Class-D

Buy Now Datasheet
Audio Amplifiers - TPA2005D1DRBR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA2005D1DRBR
Audio Amplifiers TPA2005D1DRBR
IC AMP CLASS D MONO 1.45W 8SON

IC AMP CLASS D MONO 1.45W 8SON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2005D1DRBR
Integrated Circuits (ICs) - Linear - Amplifiers TPA2005D1DRBR
IC AMP CLASS D MONO 1.45W 8SON

IC AMP CLASS D MONO 1.45W 8SON

Supplier's Site
Ic, Audio Amp, Diff Class D, Son; Output Power Texas Instruments - 29AH8029 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Audio Amp, Diff Class D, Son; Output Power Texas Instruments
29AH8029
Ic, Audio Amp, Diff Class D, Son; Output Power Texas Instruments 29AH8029
IC, AUDIO AMP, DIFF CLASS D, SON; Output Power:1.4W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:QFN; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, AUDIO AMP, DIFF CLASS D, SON; Output Power:1.4W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:QFN; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Audio Amplifiers - TPA2005D1DRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2005D1DRBR
Audio Amplifiers TPA2005D1DRBR
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)

Buy Now
Linear - Amplifiers - Audio - TPA2005D1DRBR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2005D1DRBR
Linear - Amplifiers - Audio TPA2005D1DRBR
IC AMP CLASS D MONO 1.45W 8SON

IC AMP CLASS D MONO 1.45W 8SON

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Audio Power OpAmps - TPA2005D1DRBR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
TPA2005D1DRBR
Operational Amplifier/Comparator >> Audio Power OpAmps TPA2005D1DRBR
单声道 1.45Wx1@8Ω D类功放 SON-8-EP(3x3) Audio Power OpAmps ROHS

单声道 1.45Wx1@8Ω D类功放 SON-8-EP(3x3) Audio Power OpAmps ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Power Operational Amplifiers
Product Number TPA2005D1DRBR 742-TPA2005D1DRBR 033417-TPA2005D1DRBR 296-15131-2-ND TPA2005D1DRBR TPA2005D1DRBR TPA2005D1DRBR 29AH8029 TPA2005D1DRBR TPA2005D1DRBR TPA2005D1DRBR
Product Name TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) 1.45W 5.5V Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2005D1DRBR Audio Amplifiers Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Ic, Audio Amp, Diff Class D, Son; Output Power Texas Instruments Audio Amplifiers Linear - Amplifiers - Audio Operational Amplifier/Comparator >> Audio Power OpAmps
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Power 1.4 watts 1.45 watts 1.45 watts 1.4 watts 1.45 watts 1.45 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON Tape and Reel 8-SON (3x3) 8-VDFN Exposed Pad Surface Mount 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data