Win Source Part Number: 1353654-TLV9044IDYYR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 10µA (x4 Channels)
Current - Output / Channel: 40 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 600 µV
Voltage - Supply Span (Min): 1.2 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OP AMP 4CH 14-SOT-23-THIN
IC OP AMP 4CH 14-SOT-23-THIN
QUAD, 5.5-V, 350-KHZ, ULTRA-LOW Product overview: TLV9044IDYYR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9044IDYYR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
QUAD, 5.5-V, 350-KHZ, ULTRA-LOW
QUAD, 5.5-V, 350-KHZ, ULTRA-LOW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1353654-TLV9044IDYYR | 296-TLV9044IDYYRTR-ND | 687-TLV9044IDYYR | TLV9044IDYYR | TLV9044IDYYR | TLV9044IDYYR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz | |||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs |