Win Source Part Number: 1143410-TLV9004IDYYR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: TLV900x
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 400 mV
Current - Supply: 60µA (x4 Channels)
Current - Output / Channel: 40 mA
Package / Case: SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package: 14-SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9004IDYYRDKR,
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
QUAD, 5.5-V, 1-MHZ, RRIO OPERATI Product overview: TLV9004IDYYR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9004IDYYR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOT-23-THIN
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOT-23-THIN
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOT-23-THIN
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOT-23-THIN
QUAD, 5.5-V, 1-MHZ, RRIO OPERATI
QUAD, 5.5-V, 1-MHZ, RRIO OPERATI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1143410-TLV9004IDYYR | 687-TLV9004IDYYR | 296-TLV9004IDYYRTR-ND | TLV9004IDYYR | TLV9004IDYYR | TLV9004IDYYR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | ||
| VOS | 400 millivolts | 0.4000 millivolts | ||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | ||||
| GBW | 1 MHz | 1 MHz | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs |