2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 20-QFN -40 to 85
Win Source Part Number: 978979-TPA2016D2RTJT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.8W x 2 @ 4Ohm
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TPA2016D2RTJT-ND,215
Base Product Number: TPA2016
2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 20-QFN -40 to 85 Product overview: TPA2016D2RTJT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2016D2RTJT can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
IC AMP CLASS D STEREO 2.8W 20QFN
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Audio Amplifiers 1.7-W/Ch St Class-D Audio Amp
IC AMP CLASS D STEREO 2.8W 20QFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2016D2RTJT | 978979-TPA2016D2RTJT | 742-TPA2016D2RTJT | 296-32452-6-ND | TPA2016D2RTJT | TPA2016D2RTJT | TPA2016D2RTJT | TPA2016D2RTJT |
| Product Name | TPA2016D2 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | QFN Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3.6 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA,QFN | 20-WFQFN Exposed Pad | Tape and Reel | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad |