350-mW Mono Class-AB Audio Amplifier 8-MSOP-PowerPAD
350mW Mono Class-AB Audio Amp, 1.4MHz, 5.5V, HTSSOP EP Product overview: TPA301DGNRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW, 1.4MHz, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW, 1.4MHz, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA301DGNRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054612-TPA301DGNRG4
Packaging: Reel - TR
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, CMOS, PDSO8
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 700MW 8MSOP
IC AMP CLASS AB MONO 700MW 8MSOP
Audio Amplifiers 0.35-W Mono Audio Power Amplifier
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA301DGNRG4 | 742-TPA301DGNRG4 | 054612-TPA301DGNRG4 | TPA301DGNRG4 | TPA301DGNRG4-ND | TPA301DGNRG4 | TPA301DGNRG4 | TPA301DGNRG4 | TPA301DGNRG4 |
| Product Name | TPA301 350-mW Mono Class-AB Audio Amplifier | 350mW 1.4MHz 5.5V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA301DGNRG4 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5 volts | 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 0.3500 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | ||||
| Package Type | MSOP-PowerPAD,SOIC | Tape and Reel | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Bandwidth | 1.4 MHz |