High Output Drive, Differential Operational Amplifier with Shutdown 8-MSOP-PowerPAD -40 to 85
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 133570-TLV4120IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: General Purpose
Slew Rate: 1.57 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.4mA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 2.4MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
1-Ch Op Amp, 2.4MHz BW, 320mA Out, 5.5V, HTSSOP Product overview: TLV4120IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz, 320mA, 5.5V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4MHz, 320mA, 5.5V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4120IDGNR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Differential 8-HVSSOP
General Purpose Amplifier 1 Circuit Differential 8-HVSSOP
General Purpose Amplifier 1 Circuit Differential 8-HVSSOP
General Purpose Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
Operational Amplifiers - Op Amps High Output Drive Differential
IC OPAMP GP 1 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4120IDGNR | TLV4120IDGNR | 133570-TLV4120IDGNR | 687-TLV4120IDGNR | 296-10722-2-ND | TLV4120IDGNR | TLV4120IDGNR | TLV4120IDGNR | TLV4120IDGNR |
| Product Name | TLV4120 High Output Drive, Differential Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4120IDGNR | 2.4MHz 320mA 5.5V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| VOS | 3 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 1700 microamps | ||||||||
| CMRR | 52 dB |