Win Source Part Number: 1383643-TLV9161IDCKR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Series: TLV916x
Package: Tape & Reel
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 33V/µs
Gain Bandwidth Product: 11 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 210 µV
Current - Supply: 2.48mA
Current - Output / Channel: 73 mA
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
SINGLE 10-MHZ, 16-V RAIL-TO-RAIL Product overview: TLV9161IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9161IDCKR can be used for catalog matching and distributor lookup.
SINGLE 10-MHZ, 16-V RAIL-TO-RAIL
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
SINGLE 10-MHZ, 16-V RAIL-TO-RAIL
SINGLE 10-MHZ, 16-V RAIL-TO-RAIL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1383643-TLV9161IDCKR | 296-TLV9161IDCKRCT-ND | 687-TLV9161IDCKR | TLV9161IDCKR | TLV9161IDCKR | TLV9161IDCKR | TLV9161IDCKR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2.48 milliamps | 2.48 milliamps | 2.48 milliamps | 2.48 milliamps | |||
| VOS | 0.2100 millivolts | 0.2100 millivolts | 0.2100 millivolts | ||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||
| GBW | 11 MHz | 11 MHz | 11 MHz | ||||
| Slew Rate | 33 V/µs | 33 V/µs | 33 V/µs | 33 V/µs | 33 V/µs | 3.30E-5 V/µs |