350-nA Nanopower, Single, RRIO, CMOS Input, Operational Amplifier for Cost-Sensitive Systems 5-SC70 -40 to 125 Product overview: TLV521DCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV521DCKT can be used for catalog matching and distributor lookup.
TLV521 350-nA Nanopower, Single, RRIO, CMOS Input, Operational Amplifier for Cost-Sensitive Systems
Manufacturer: Texas Instruments
Win Source Part Number: 1109522-TLV521DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.0025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 350nA
Channel Output Current: 12mA
Gain Bandwidth Product (GBP): 6kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
OP-AMP, 6KHZ, 2.5V/MS, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:6kHz; Slew Rate:2.9V/ms; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps 350-nA Nanopower, Single, RRIO, CMOS Input, Operational Amplifier for Cost-Sensitive Systems 5-SC70 -40 to 125
IC CMOS 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV521DCKT | TLV521DCKT | 1109522-TLV521DCKT | 296-44482-1-ND | TLV521DCKT | 28AH5502 | TLV521DCKT | TLV521DCKT | TLV521DCKT |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV521DCKT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 6Khz, 2.5V/ms, Sc-70-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Standards | RoHS | RoHS | |||||||
| Package Type | SOT; SC-70; SOT-SC70-5 | SC-70; SC-70-5 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |||||
| Life Cycle Stage | Active | Active | Active | Active | |||||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 volts |