The TPA2012D2 is a stereo, filter-free, Class-D audio amplifier available in a 16-pin DSBGA package measuring 2.01 mm × 2.01 mm. It operates from a 2.5 V to 5.5 V supply and delivers 720 mW per channel into 8 Ω at 3.6 V or 1.3 W per channel into 8 Ω at 5 V. The device features independent shutdown controls per channel, selectable gain of 6, 12, 18, or 24 dB, internal pulldown resistors on shutdown pins, high PSRR of 77 dB at 217 Hz, fast 3.5 ms start-up time, and thermal and short-circuit protection. It is designed for portable applications such as cellular handsets and PDAs.
2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) 16-DSBGA -40 to 85
2.1W Stereo Class-D Audio Amp, 2 Ch, 4Ω, 5.5V, 85°C, SM Product overview: TPA2012D2YZHR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.1W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2012D2YZHR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033429-TPA2012D2YZHR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
Audio Amplifiers 2.1W Stereo Class-D Aud Power Amplifier
IC AMP CLASS D STER 2.1W 16DSBGA
IC AMP CLASS D STER 2.1W 16DSBGA
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2012D2YZHR | 742-TPA2012D2YZHR | 033429-TPA2012D2YZHR | 296-TPA2012D2YZHRTR-ND | TPA2012D2YZHR | TPA2012D2YZHR | TPA2012D2YZHR | TPA2012D2YZHR |
| Product Name | TPA2012D2 2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) | 2.1W 5.5V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2012D2YZHR | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 2.1 watts | 2.1 watts | 2.1 watts | 2.1 watts | 2.1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA,QFN | Tape and Reel | 16-DSBGA (2x2) | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA |