Texas Instruments TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown TLV4113IDGQR

Description
Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125
Request a Quote
Description
Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV4113 is a dual, high-output-drive operational amplifier with shutdown capability, designed for applications requiring output currents exceeding 300 mA at 5 V. It operates from a 2.5 V to 6 V supply voltage, offers rail-to-rail output swing, and has a unity-gain bandwidth of 2.7 MHz with a slew rate of 1.5 V/µs. Each channel consumes 700 µA of supply current. The device is available in a 10-pin HVSSOP (DGQ) package with specified operating temperatures from -40°C to 125°C for industrial grade. The maximum continuous output current per channel is 350 mA at junction temperatures up to 105°C and 110 mA above that up to 150°C. Continuous total power dissipation in the DGQ package is rated at 2.39 W at 25°C ambient and 478 mW at 125°C ambient. The package includes dual shutdown pins for independent channel control.

Datasheet Summary
Powered by GS/AI

The TLV4113 is a dual, high-output-drive operational amplifier with shutdown capability, designed for applications requiring output currents exceeding 300 mA at 5 V. It operates from a 2.5 V to 6 V supply voltage, offers rail-to-rail output swing, and has a unity-gain bandwidth of 2.7 MHz with a slew rate of 1.5 V/µs. Each channel consumes 700 µA of supply current. The device is available in a 10-pin HVSSOP (DGQ) package with specified operating temperatures from -40°C to 125°C for industrial grade. The maximum continuous output current per channel is 350 mA at junction temperatures up to 105°C and 110 mA above that up to 150°C. Continuous total power dissipation in the DGQ package is rated at 2.39 W at 25°C ambient and 478 mW at 125°C ambient. The package includes dual shutdown pins for independent channel control.

Suppliers

Company
Product
Description
Supplier Links
TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown - TLV4113IDGQR - Texas Instruments
Dallas, TX, United States
TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown
TLV4113IDGQR
TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown TLV4113IDGQR
Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125

Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 2.7MHz 320mA 6V Operational Amplifier IC
687-TLV4113IDGQR
Dual 2.7MHz 320mA 6V Operational Amplifier IC 687-TLV4113IDGQR
Dual Op Amp, 2.7MHz BW, 320mA Output, 6V, HTSSOP Product overview: TLV4113IDGQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 320mA, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 320mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4113IDGQR can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.7MHz BW, 320mA Output, 6V, HTSSOP Product overview: TLV4113IDGQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 320mA, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 320mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4113IDGQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10721-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10721-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10721-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10721-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10721-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10721-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10721-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10721-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10721-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQR - 033072-TLV4113IDGQR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQR
033072-TLV4113IDGQR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQR 033072-TLV4113IDGQR
Manufacturer: Texas Instruments Win Source Part Number: 033072-TLV4113IDGQR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.57 V/μs Current - Input Bias: 0.3pA Voltage - Input Offset: 175μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-PowerPad Supply Voltage - Operating: 2.5 V to 6 V Operating Supply Current: 700μA Channel Output Current: 320mA Gain Bandwidth Product (GBP): 2.7MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033072-TLV4113IDGQR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.57 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP-PowerPad
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 2.7MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV4113IDGQR
Instrumentation, OP Amps, Buffer Amps TLV4113IDGQR
IC OPAMP GP 2 CIRCUIT 10HVSSOP

IC OPAMP GP 2 CIRCUIT 10HVSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV4113IDGQR
Operational Amplifiers - Op Amps TLV4113IDGQR
Operational Amplifiers - Op Amps Dual High Output Drive

Operational Amplifiers - Op Amps Dual High Output Drive

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV4113IDGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV4113IDGQR
Integrated Circuits (ICs) - Linear - Amplifiers TLV4113IDGQR
IC OPAMP GP 2 CIRCUIT 10HVSSOP

IC OPAMP GP 2 CIRCUIT 10HVSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV4113IDGQR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV4113IDGQR
IC OPAMP GP 2 CIRCUIT 10HVSSOP

IC OPAMP GP 2 CIRCUIT 10HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV4113IDGQR
Instrumentation, OP Amps, Buffer Amps TLV4113IDGQR
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV4113IDGQR 687-TLV4113IDGQR 296-10721-1-ND 033072-TLV4113IDGQR TLV4113IDGQR TLV4113IDGQR TLV4113IDGQR TLV4113IDGQR TLV4113IDGQR
Product Name TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown Dual 2.7MHz 320mA 6V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQR Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts 2.5 volts 2.5 volts
VOS 3.5 millivolts 0.1750 millivolts 0.1750 millivolts 0.1750 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX - 202593-CLC5526MSAX - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Source Current (IS) 48 milliamps
Bandwidth 350 MHz
View Details
2 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110AG - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts
View Details
2 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers