Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC
2-Ch Audio Amp, 300mW, 1.5MHz, 5.5V, SOIC-8 Product overview: TPA302DR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mW, 1.5MHz, 5.5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300mW, 1.5MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA302DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111034-TPA302DR
Packaging: Reel - TR
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Audio Amplifier, 0.3W, 2 Channel(s), 1 Func, CMOS, PDSO8
IC AMP CLASS AB STER 300MW 8SOIC
IC AMP CLASS AB STER 300MW 8SOIC
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA302DR-ND | 742-TPA302DR | 1111034-TPA302DR | TPA302DR | TPA302DR | TPA302DR | TPA302DR |
| Product Name | Audio Amplifiers | 300mW 1.5MHz 5.5V SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA302DR | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Output Power | 0.3000 watts | 0.3000 watts | 0.3000 watts | 0.3000 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |