Texas Instruments TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection TPA2011D1YFFT

Description
3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85
Request a Quote Datasheet
Description
3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection - TPA2011D1YFFT - Texas Instruments
Dallas, TX, United States
TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection
TPA2011D1YFFT
TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection TPA2011D1YFFT
3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85

3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.24W Audio Amplifier
742-TPA2011D1YFFT
3.24W Audio Amplifier 742-TPA2011D1YFFT
Audio Amp Speaker 1-CH Mono 3.24W Class-D 9-Pin DSBGA T/R Product overview: TPA2011D1YFFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2011D1YFFT can be used for catalog matching and distributor lookup.

Audio Amp Speaker 1-CH Mono 3.24W Class-D 9-Pin DSBGA T/R Product overview: TPA2011D1YFFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2011D1YFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-32450-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-32450-6-ND
Audio Amplifiers 296-32450-6-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Audio Amplifiers - 296-32450-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-32450-1-ND
Audio Amplifiers 296-32450-1-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Audio Amplifiers - 296-32450-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-32450-2-ND
Audio Amplifiers 296-32450-2-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA2011D1YFFT - 083936-TPA2011D1YFFT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2011D1YFFT
083936-TPA2011D1YFFT
Linear - Linear - Amplifiers - Audio - TPA2011D1YFFT 083936-TPA2011D1YFFT
Manufacturer: Texas Instruments Win Source Part Number: 083936-TPA2011D1YFFT Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 3.24W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA (1.2x1.3) Dimension: 9-UFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083936-TPA2011D1YFFT
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3.24W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2011D1YFFT
Integrated Circuits (ICs) - Linear - Amplifiers TPA2011D1YFFT
IC AMP CLASS D MONO 3.24W 9DSBGA

IC AMP CLASS D MONO 3.24W 9DSBGA

Supplier's Site
Audio Amplifiers - TPA2011D1YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2011D1YFFT
Audio Amplifiers TPA2011D1YFFT
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now
Linear - Amplifiers - Audio - TPA2011D1YFFT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2011D1YFFT
Linear - Amplifiers - Audio TPA2011D1YFFT
IC AMP CLASS D MONO 3.24W 9DSBGA

IC AMP CLASS D MONO 3.24W 9DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2011D1YFFT
Audio Amplifiers TPA2011D1YFFT
Audio Amplifiers 3.2W mono class-D

Audio Amplifiers 3.2W mono class-D

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number TPA2011D1YFFT 742-TPA2011D1YFFT 296-32450-6-ND 083936-TPA2011D1YFFT TPA2011D1YFFT TPA2011D1YFFT TPA2011D1YFFT TPA2011D1YFFT
Product Name TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection 3.24W Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA2011D1YFFT Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Standards and Certifications RoHS
Package Type DSBGA DSBGA 9-UFBGA, DSBGA 9-DSBGA (1.2x1.3) 9-UFBGA, DSBGA 9-UFBGA, DSBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Pins 9 9
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data