Texas Instruments TPA102 150-mW Stereo Audio Power Amplifier TPA102DGNR

Description
150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD
Request a Quote
Description
150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA102 is a stereo audio power amplifier delivering 150 mW of continuous RMS power per channel into 8-Ω loads, packaged in an 8-pin HVSSOP (DGN) PowerPAD™ package measuring 5.3 mm in length, 3.4 mm in width, and 1.4 mm in height. It operates from a 2.5 V to 5.5 V supply voltage, features internal mid-rail generation, pop reduction circuitry, and thermal and short-circuit protection. The device is specified for operation from -40°C to 85°C and includes a shutdown mode. It is pin-compatible with the LM4881 and meets the thermal performance criteria of the PowerPAD™ package with a maximum junction temperature of 150°C.

Datasheet Summary
Powered by GS/AI

The TPA102 is a stereo audio power amplifier delivering 150 mW of continuous RMS power per channel into 8-Ω loads, packaged in an 8-pin HVSSOP (DGN) PowerPAD™ package measuring 5.3 mm in length, 3.4 mm in width, and 1.4 mm in height. It operates from a 2.5 V to 5.5 V supply voltage, features internal mid-rail generation, pop reduction circuitry, and thermal and short-circuit protection. The device is specified for operation from -40°C to 85°C and includes a shutdown mode. It is pin-compatible with the LM4881 and meets the thermal performance criteria of the PowerPAD™ package with a maximum junction temperature of 150°C.

Suppliers

Company
Product
Description
Supplier Links
TPA102 150-mW Stereo Audio Power Amplifier - TPA102DGNR - Texas Instruments
Dallas, TX, United States
TPA102 150-mW Stereo Audio Power Amplifier
TPA102DGNR
TPA102 150-mW Stereo Audio Power Amplifier TPA102DGNR
150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD

150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD

Buy Now Datasheet
Audio Amplifiers - 296-1941-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-1941-2-ND
Audio Amplifiers 296-1941-2-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-TPA102DGNR
Audio Amplifier 742-TPA102DGNR
150-mW Stereo Audio Power Amplifier 8-HVSSOP Product overview: TPA102DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA102DGNR can be used for catalog matching and distributor lookup.

150-mW Stereo Audio Power Amplifier 8-HVSSOP Product overview: TPA102DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA102DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA102DGNR - 033403-TPA102DGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA102DGNR
033403-TPA102DGNR
Linear - Linear - Amplifiers - Audio - TPA102DGNR 033403-TPA102DGNR
Manufacturer: Texas Instruments Win Source Part Number: 033403-TPA102DGNR Packaging: Reel - TR Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 70mW x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033403-TPA102DGNR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 70mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA102DGNR
Integrated Circuits (ICs) - Linear - Amplifiers TPA102DGNR
IC AMP CLASS AB STER 70MW 8MSOP

IC AMP CLASS AB STER 70MW 8MSOP

Supplier's Site
Audio Amplifiers - TPA102DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA102DGNR
Audio Amplifiers TPA102DGNR
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TPA102DGNR
Audio Amplifiers TPA102DGNR
Audio Amplifiers 150mW Stereo

Audio Amplifiers 150mW Stereo

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA102DGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA102DGNR
Linear - Amplifiers - Audio TPA102DGNR
IC AMP CLASS AB STER 70MW 8MSOP

IC AMP CLASS AB STER 70MW 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number TPA102DGNR 296-1941-2-ND 742-TPA102DGNR 033403-TPA102DGNR TPA102DGNR TPA102DGNR TPA102DGNR TPA102DGNR
Product Name TPA102 150-mW Stereo Audio Power Amplifier Audio Amplifiers Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA102DGNR Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS RoHS
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 0.0700 watts 0.0700 watts 0.0700 watts 0.0700 watts
Unlock Full Specs
to access all available technical data