Manufacturer: Texas Instruments
Win Source Part Number: 750235-TPA2054D4YZKR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Output Type: 2-Channel (Stereo) with Stereo Headphones
Categories: Integrated Circuits
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 25-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TPA2054
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 1.4W x 2 at 8Ohm; 150mW x 2 at 16Ohm
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
1.4 W/Ch 3-Input Audio Subsystem with Stereo Class-D and DirectPath™ Headphone Amplifier 25-DSBGA -40 to 85 Product overview: TPA2054D4YZKR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2054D4YZKR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 1.4W 25DSBGA
IC AMP CLASS D STER 1.4W 25DSBGA
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
Audio Amplifiers 1.4 W/Ch Stereo Class-D Aud Subsys
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 750235-TPA2054D4YZKR | 296-24453-2-ND | 742-TPA2054D4YZKR | TPA2054D4YZKR | TPA2054D4YZKR | TPA2054D4YZKR | TPA2054D4YZKR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA2054D4YZKR | Audio Amplifiers | 1.4 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 1.4 watts | 1.4 watts | 1.4 watts | 1.4 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| Features | Thermal Shutdown Protection |