The TPA0102 is a 1.5-W stereo audio power amplifier in a 24-pin HTSSOP PowerPAD package, designed for stereo speaker and headphone driving in portable systems. It delivers 1.5 W per channel into 4-Ω loads at 5 V and 600 mW per channel at 3 V, with THD+N below 0.05% at full power. The device supports both bridge-tied load (BTL) and single-ended (SE) modes, with automatic mode switching via the SE/BTL pin. It includes shutdown and mute functions, consuming less than 5 mA in shutdown. Thermal performance enables full-power operation up to 55°C ambient for 4-Ω loads and up to 100°C for 8-Ω loads. The part is packaged in a 24-pin TSSOP with PowerPAD for enhanced thermal dissipation.
1.5-W Stereo Audio Power Amplifier 24-HTSSOP
1.5-W Stereo Audio Power Amplifier 24-HTSSOP Product overview: TPA0102PWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0102PWPRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213247-TPA0102PWPRG4
Packaging: Reel - TR
Type: Class AB
Features: Input Multiplexer, Mute, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 1.5W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 1.5W 24HTSSOP
Audio Amplifiers 1.5-W STEREO AUDIO POWER AMPLIFIER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA0102PWPRG4 | 742-TPA0102PWPRG4 | 213247-TPA0102PWPRG4 | TPA0102PWPRG4-ND | TPA0102PWPRG4 | TPA0102PWPRG4 | TPA0102PWPRG4 | TPA0102PWPRG4 |
| Product Name | TPA0102 1.5-W Stereo Audio Power Amplifier | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA0102PWPRG4 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; 24-HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173, 4.40mm Width) |