The TPA2014D1 is a 1.5-W Class-D audio amplifier with an integrated boost converter, designed to drive an 8-Ω load from a 2.5-V to 5.5-V supply. It is available in a 20-lead QFN package with dimensions matching the RGP package drawing, and operates over a temperature range of -40°C to 85°C. The device includes independent shutdown controls for the boost converter and amplifier, differential inputs, a built-in input low-pass filter, and thermal and short-circuit protection. It supports three selectable gain settings: 2 V/V, 6 V/V, and 10 V/V. The QFN variant features a thermal pad that must be soldered to the PCB ground plane for thermal and mechanical performance.
1.5-W Constant Output Power Class-D Audio Amplifier With Integrated Boost Converter (TPA2014) 20-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033432-TPA2014D1RGPT
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
IC AMP CLASS D MONO 1.5W 20QFN
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
Audio Amplifiers 1.5W Constant Out Pwr Class-D Aud Amp
IC AMP CLASS D MONO 1.5W 20QFN
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2014D1RGPT | 033432-TPA2014D1RGPT | 296-23476-6-ND | TPA2014D1RGPT | TPA2014D1RGPT | TPA2014D1RGPT | TPA2014D1RGPT |
| Product Name | TPA2014D1 1.5-W Constant Output Power Class-D Audio Amplifier With Integrated Boost Converter (TPA2014) | Linear - Linear - Amplifiers - Audio - TPA2014D1RGPT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |