Texas Instruments TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown TLV4113IDGQ

Description
Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown - TLV4113IDGQ - Texas Instruments
Dallas, TX, United States
TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown
TLV4113IDGQ
TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown TLV4113IDGQ
Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125

Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 2.7MHz 320mA 6V Operational Amplifier IC
687-TLV4113IDGQ
Dual 2.7MHz 320mA 6V Operational Amplifier IC 687-TLV4113IDGQ
Dual Op Amp, 2.7MHz BW, 320mA Out, 6V, HTSSOP Product overview: TLV4113IDGQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 320mA, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 320mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4113IDGQ can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.7MHz BW, 320mA Out, 6V, HTSSOP Product overview: TLV4113IDGQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 320mA, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 320mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4113IDGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQ - 1270453-TLV4113IDGQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQ
1270453-TLV4113IDGQ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQ 1270453-TLV4113IDGQ
Manufacturer: Texas Instruments Win Source Part Number: 1270453-TLV4113IDGQ Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 700μA Amplifier Type: General Purpose Slew Rate: 1.57V/μs Gain Bandwidth Product: 2.7MHz Current - Input Bias: 0.3pA Voltage - Input Offset: 175μV Current - Output / Channel: 320mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TLV4113 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1270453-TLV4113IDGQ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 1.57V/μs
Gain Bandwidth Product: 2.7MHz
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Current - Output / Channel: 320mA
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TLV4113
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 6V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-34492-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34492-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34492-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV4113IDGQ
Instrumentation, OP Amps, Buffer Amps TLV4113IDGQ
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV4113IDGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV4113IDGQ
Integrated Circuits (ICs) - Linear - Amplifiers TLV4113IDGQ
IC OPAMP GP 2 CIRCUIT 10HVSSOP

IC OPAMP GP 2 CIRCUIT 10HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV4113IDGQ
Operational Amplifiers - Op Amps TLV4113IDGQ
Operational Amplifiers - Op Amps Dual High Output Drive

Operational Amplifiers - Op Amps Dual High Output Drive

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV4113IDGQ 687-TLV4113IDGQ 1270453-TLV4113IDGQ 296-34492-5-ND TLV4113IDGQ TLV4113IDGQ TLV4113IDGQ
Product Name TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown Dual 2.7MHz 320mA 6V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113IDGQ Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts 2.5 volts
VOS 3.5 millivolts 0.1750 millivolts 0.1750 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
8 suppliers