Texas Instruments TPA0253 Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs TPA0253DGQ

Description
Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA0253 Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs - TPA0253DGQ - Texas Instruments
Dallas, TX, United States
TPA0253 Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs
TPA0253DGQ
TPA0253 Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs TPA0253DGQ
Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-MSOP-PowerPAD -40 to 85

Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA0253DGQ - 083755-TPA0253DGQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0253DGQ
083755-TPA0253DGQ
Linear - Linear - Amplifiers - Audio - TPA0253DGQ 083755-TPA0253DGQ
Manufacturer: Texas Instruments Win Source Part Number: 083755-TPA0253DGQ Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-PowerPad Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083755-TPA0253DGQ
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1W 5.5V HTSSOP Audio Amplifier - 742-TPA0253DGQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 5.5V HTSSOP Audio Amplifier
742-TPA0253DGQ
1W 5.5V HTSSOP Audio Amplifier 742-TPA0253DGQ
Mono Class-AB Audio Amp, 1W, 2.5-5.5V, HTSSOP EP Product overview: TPA0253DGQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0253DGQ can be used for catalog matching and distributor lookup.

Mono Class-AB Audio Amp, 1W, 2.5-5.5V, HTSSOP EP Product overview: TPA0253DGQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0253DGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPA0253DGQ - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 1W, 1 Channel(s), 1 Func, CMOS, PDSO10

Audio Amplifier, 1W, 1 Channel(s), 1 Func, CMOS, PDSO10

Supplier's Site Datasheet
Audio Amplifiers - 296-34551-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-34551-5-ND
Audio Amplifiers 296-34551-5-ND
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP

Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP

Buy Now Datasheet
Audio Amplifiers - TPA0253DGQ - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA0253DGQ
Audio Amplifiers TPA0253DGQ
IC AMP CLASS AB MONO 1W 10MSOP

IC AMP CLASS AB MONO 1W 10MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA0253DGQ
Audio Amplifiers TPA0253DGQ
Audio Amplifiers Mono Lo-Pwr Class-AB

Audio Amplifiers Mono Lo-Pwr Class-AB

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA0253DGQ
Integrated Circuits (ICs) - Linear - Amplifiers TPA0253DGQ
IC AMP CLASS AB MONO 1W 10MSOP

IC AMP CLASS AB MONO 1W 10MSOP

Supplier's Site
Linear - Amplifiers - Audio - TPA0253DGQ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA0253DGQ
Linear - Amplifiers - Audio TPA0253DGQ
IC AMP CLASS AB MONO 1W 10MSOP

IC AMP CLASS AB MONO 1W 10MSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA0253DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0253DGQ
Audio Amplifiers TPA0253DGQ
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP

Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA0253DGQ 083755-TPA0253DGQ 742-TPA0253DGQ TPA0253DGQ 296-34551-5-ND TPA0253DGQ TPA0253DGQ TPA0253DGQ TPA0253DGQ TPA0253DGQ
Product Name TPA0253 Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs Linear - Linear - Amplifiers - Audio - TPA0253DGQ 1W 5.5V HTSSOP Audio Amplifier Audio Amplifiers Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 1 watts 1 watts 1 watts 1 watts 1 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP-PowerPAD SOP; MSOP; 10-MSOP-PowerPad Rail/Tube SSOP; SOP; HVSSOP10 MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount 10-PowerTFSOP, 10-MSOP (0.118, 3.00mm Width) SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier - 742-LM4802BLQ - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2.7 to ? volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers