Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV9104IRTER

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-TLV9104IRTERTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9104IRTERTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9104IRTERTR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9104IRTERCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9104IRTERCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9104IRTERCT-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9104IRTERDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9104IRTERDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9104IRTERDKR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

Buy Now Datasheet
Operational Amplifier IC - 687-TLV9104IRTER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TLV9104IRTER
Operational Amplifier IC 687-TLV9104IRTER
IC OPAMP GP 4 CIRCUIT 16WQFN Product overview: TLV9104IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9104IRTER can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 16WQFN Product overview: TLV9104IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9104IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319819-TLV9104IRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319819-TLV9104IRTER
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319819-TLV9104IRTER
Manufacturer: Texas Instruments Win Source Part Number: 1319819-TLV9104IRTER Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 4 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 4.5V/µs Gain Bandwidth Product: 1.1 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 300 µV Current - Supply: 115µA (x4 Channels) Current - Output / Channel: 80 mA Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Other Part Number: 296-TLV9104IRTERTR,2 96-TLV9104IRTERDKR,2 96-TLV9104IRTERCT RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319819-TLV9104IRTER
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 300 µV
Current - Supply: 115µA (x4 Channels)
Current - Output / Channel: 80 mA
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-TLV9104IRTERTR,296-TLV9104IRTERDKR,296-TLV9104IRTERCT
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV9104IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9104IRTER
Instrumentation, OP Amps, Buffer Amps TLV9104IRTER
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9104IRTER - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9104IRTER
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9104IRTER
IC OPAMP GP 4 CIRCUIT 16WQFN

IC OPAMP GP 4 CIRCUIT 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9104IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9104IRTER
Integrated Circuits (ICs) - Linear - Amplifiers TLV9104IRTER
IC OPAMP GP 4 CIRCUIT 16WQFN

IC OPAMP GP 4 CIRCUIT 16WQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-TLV9104IRTERTR-ND 687-TLV9104IRTER 1319819-TLV9104IRTER TLV9104IRTER TLV9104IRTER TLV9104IRTER
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.1150 milliamps 0.1150 milliamps 0.1150 milliamps 0.1150 milliamps
Slew Rate 4.5 V/µs 4.5 V/µs 4.5 V/µs 4.5 V/µs 4.50E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 16-WFQFN Exposed Pad Tape & Reel (TR) 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8779029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625SE/883B - 909576-AD625SE/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers