Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV9001IDPWR

Description
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)
Request a Quote Datasheet
Description
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-51822-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51822-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51822-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51822-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51822-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51822-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51822-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51822-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51822-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9001IDPWR - 851074-TLV9001IDPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9001IDPWR
851074-TLV9001IDPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9001IDPWR 851074-TLV9001IDPWR
Manufacturer: Texas Instruments Win Source Part Number: 851074-TLV9001IDPWR Features: Amplifier 1 Circuit Package: Reel - TR Family Name: TLV9001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TLV9001IDPWR-ND, 296-51822-6, 296-51822-2, 296-51822-1

Manufacturer: Texas Instruments
Win Source Part Number: 851074-TLV9001IDPWR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: TLV9001
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV9001IDPWR-ND, 296-51822-6, 296-51822-2, 296-51822-1

Buy Now Datasheet
1MHz 1.8V 5.5V Operational Amplifier IC - 687-TLV9001IDPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 1.8V 5.5V Operational Amplifier IC
687-TLV9001IDPWR
1MHz 1.8V 5.5V Operational Amplifier IC 687-TLV9001IDPWR
1-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 5-X2SON -40 to 125 Product overview: TLV9001IDPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9001IDPWR can be used for catalog matching and distributor lookup.

1-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 5-X2SON -40 to 125 Product overview: TLV9001IDPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9001IDPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9001IDPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9001IDPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9001IDPWR
IC CMOS 1 CIRCUIT 5X2SON

IC CMOS 1 CIRCUIT 5X2SON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9001IDPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9001IDPWR
Instrumentation, OP Amps, Buffer Amps TLV9001IDPWR
IC CMOS 1 CIRCUIT 5X2SON

IC CMOS 1 CIRCUIT 5X2SON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9001IDPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9001IDPWR
Instrumentation, OP Amps, Buffer Amps TLV9001IDPWR
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV9001IDPWR
Operational Amplifiers - Op Amps TLV9001IDPWR
Operational Amplifiers - Op Amps 1-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 5-X2SON -40 to 125

Operational Amplifiers - Op Amps 1-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 5-X2SON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9001IDPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9001IDPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9001IDPWR
IC CMOS 1 CIRCUIT 5X2SON

IC CMOS 1 CIRCUIT 5X2SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-51822-6-ND 851074-TLV9001IDPWR 687-TLV9001IDPWR TLV9001IDPWR TLV9001IDPWR TLV9001IDPWR TLV9001IDPWR TLV9001IDPWR
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9001IDPWR 1MHz 1.8V 5.5V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.0600 milliamps 0.0600 milliamps 0.0600 milliamps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 4-XFDFN Exposed Pad Surface Mount 5-XFDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656JG - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 0.0300 MHz
View Details