10W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO48, PLASTIC, HTSSOP-48 Product overview: TPA032D01DCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D01DCAR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 48-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 128868-TPA032D01DCAR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-HTSSOP
Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 14 V
Alternative Parts (Cross-Reference): TPA032D01DCA; TPA032D01DCARG4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 48-HTSSOP
IC AMP CLASS D MONO 10W 48HTSSOP
IC AMP CLASS D MONO 10W 48HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TPA032D01DCAR | TPA032D01DCAR-ND | 128868-TPA032D01DCAR | TPA032D01DCAR | TPA032D01DCAR | TPA032D01DCAR |
| Product Name | 10W HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA032D01DCAR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 12 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | Tape and Reel | "48-PowerTFSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 48-HTSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 48-PowerTFSOP (0.240, 6.10mm Width) |