12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) 48-HTQFP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers Stereo Hi-Pwr Filter-Free Class-D
IC AMP CLASS D STER 12W 48HTQFP
IC AMP CLASS D STER 12W 48HTQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3004D2PHPG4 | TPA3004D2PHPG4-ND | TPA3004D2PHPG4 | TPA3004D2PHPG4 | TPA3004D2PHPG4 | TPA3004D2PHPG4 |
| Product Name | TPA3004D2 12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 8.5 to 18 volts | 8.5 to 18 volts | 8.5 to 18 volts | 18 to 8.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTQFP | 48-PowerTQFP | QFP; 48-PowerTQFP | 48-PowerTQFP | ||
| Features | Thermal Shutdown Protection |